Vishay Precision Group CRCW0603357RFKEA CRCW0603357RFKEA

Description
CRCW0603357RFKEA
Request a Quote Datasheet
Description
CRCW0603357RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603357RFKEA - CRCW0603357RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603357RFKEA
CRCW0603357RFKEA
CRCW0603357RFKEA CRCW0603357RFKEA
CRCW0603357RFKEA

CRCW0603357RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-357HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357HTR-ND
Chip Resistor - Surface Mount 541-357HTR-ND
357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357HCT-ND
Chip Resistor - Surface Mount 541-357HCT-ND
357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357HDKR-ND
Chip Resistor - Surface Mount 541-357HDKR-ND
357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3876
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3876
RES, THICK FILM, 357R, 1%, 0.1W, 0603, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.1W, 0603, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 357R, 1%, 0.1W, 0603; Resistance Vishay - 52K8448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.1W, 0603; Resistance Vishay
52K8448
Res, Thick Film, 357R, 1%, 0.1W, 0603; Resistance Vishay 52K8448
RES, THICK FILM, 357R, 1%, 0.1W, 0603; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.1W, 0603; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603357RFKEA 541-357HTR-ND 42K3876 52K8448
Product Name CRCW0603357RFKEA Chip Resistor - Surface Mount Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 357R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details