Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603357RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3890 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3890
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3890
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 357 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3890
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 357 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details