Vishay Intertechnology, Inc. CRCW0603357KFKEA CRCW0603357KFKEA

Description
CRCW0603357KFKEA
Request a Quote Datasheet
Description
CRCW0603357KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603357KFKEA - CRCW0603357KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603357KFKEA
CRCW0603357KFKEA
CRCW0603357KFKEA CRCW0603357KFKEA
CRCW0603357KFKEA

CRCW0603357KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-357KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KHDKR-ND
Chip Resistor - Surface Mount 541-357KHDKR-ND
357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KHTR-ND
Chip Resistor - Surface Mount 541-357KHTR-ND
357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KHCT-ND
Chip Resistor - Surface Mount 541-357KHCT-ND
357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3875
Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3875
RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.1W, 0603, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 357Kohm, 100Mw, 1%; Resistance Vishay - 52K8447 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 357Kohm, 100Mw, 1%; Resistance Vishay
52K8447
Thick Film Resistor, 357Kohm, 100Mw, 1%; Resistance Vishay 52K8447
THICK FILM RESISTOR, 357KOHM, 100mW, 1%; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

THICK FILM RESISTOR, 357KOHM, 100mW, 1%; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603357KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603357KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603357KFKEA
RES SMD 357K OHM 1% 1/10W 0603

RES SMD 357K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603357KFKEA 541-357KHDKR-ND 42K3875 52K8447 CRCW0603357KFKEA
Product Name CRCW0603357KFKEA Chip Resistor - Surface Mount Res, Thick Film, 357K, 1%, 0.1W, 0603, Reel; Resistance Vishay Thick Film Resistor, 357Kohm, 100Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details