Vishay Intertechnology, Inc. RES 357K 1/16W 1% CRCW06033573F

Description
RES 357K 1/16W 1%
Request a Quote
Description
RES 357K 1/16W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 357K 1/16W 1% - CRCW06033573F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K 1/16W 1%
CRCW06033573F
RES 357K 1/16W 1% CRCW06033573F
RES 357K 1/16W 1%

RES 357K 1/16W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033573F
Product Name RES 357K 1/16W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details