Vishay Intertechnology, Inc. RES THICK FILM 357 10% 0.063W CRCW06033570FRT1

Description
RES THICK FILM 357 10% 0.063W
Request a Quote
Description
RES THICK FILM 357 10% 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THICK FILM 357 10% 0.063W - CRCW06033570FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THICK FILM 357 10% 0.063W
CRCW06033570FRT1
RES THICK FILM 357 10% 0.063W CRCW06033570FRT1
RES THICK FILM 357 10% 0.063W

RES THICK FILM 357 10% 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033570FRT1
Product Name RES THICK FILM 357 10% 0.063W
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers