VISHAY INTERTECHNOLOGY, INC.
CRCW060334R8FRT1 -- 34.8 OHM, 1%, 1/16 W, 50V
Vishay Intertechnology, Inc.
34.8 OHM, 1%, 1/16 W, 50V
CRCW060334R8FRT1
Description
34.8ohm, 1%, 1/16 W, 50V
Request a Quote
Email Supplier
Description
34.8ohm, 1%, 1/16 W, 50V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060334R8FRT1 |
|
Product Name
|
34.8 OHM, 1%, 1/16 W, 50V |
|
Resistance Range
|
34.8 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers