Vishay Precision Group RES 34.8 OHM 1/10W 1% 0603 SMD CRCW060334R8FKTA

Description
RES 34.8ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 34.8ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/10W 1% 0603 SMD - CRCW060334R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/10W 1% 0603 SMD
CRCW060334R8FKTA
RES 34.8 OHM 1/10W 1% 0603 SMD CRCW060334R8FKTA
RES 34.8ohm 1/10W 1% 0603 SMD

RES 34.8ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060334R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060334R8FKTA-ND
Chip Resistor - Surface Mount CRCW060334R8FKTA-ND
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4150
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4150
RES, THICK FILM, 34R8, 1%, 0.1W, 0603, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 34R8, 1%, 0.1W, 0603, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060334R8FKTA CRCW060334R8FKTA-ND 07J4150
Product Name RES 34.8 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details