Vishay Precision Group Chip Resistor - Surface Mount CRCW060334K8FKTA

Description
RES SMD 34.8K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 34.8K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060334K8FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K8FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060334K8FKTADKR-ND
RES SMD 34.8K OHM 1% 1/10W 0603

RES SMD 34.8K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060334K8FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K8FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060334K8FKTATR-ND
34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060334K8FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K8FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060334K8FKTACT-ND
RES SMD 34.8K OHM 1% 1/10W 0603

RES SMD 34.8K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW060334K8FKTA - CRCW060334K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060334K8FKTA
CRCW060334K8FKTA
CRCW060334K8FKTA CRCW060334K8FKTA
CRCW060334K8FKTA

CRCW060334K8FKTA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060334K8FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060334K8FKTA
Resistors - Chip Resistor - Surface Mount CRCW060334K8FKTA
RES SMD 34.8K OHM 1% 1/10W 0603

RES SMD 34.8K OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4157 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4157
Thick Film Chip Resistor; Resistance Vishay 07J4157
Thick Film Chip Resistor; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060334K8FKTADKR-ND CRCW060334K8FKTA CRCW060334K8FKTA 07J4157
Product Name Chip Resistor - Surface Mount CRCW060334K8FKTA Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details