Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060334K8FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4225 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4225
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4225
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4225
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details