Vishay Intertechnology, Inc. RES 34.0K OHM 1/10W 1% 0603 SMD CRCW060334K0FKTA

Description
RES 34.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 34.0Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/10W 1% 0603 SMD - CRCW060334K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/10W 1% 0603 SMD
CRCW060334K0FKTA
RES 34.0K OHM 1/10W 1% 0603 SMD CRCW060334K0FKTA
RES 34.0Kohm 1/10W 1% 0603 SMD

RES 34.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060334K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060334K0FKTADKR-ND
RES SMD 34K OHM 1% 1/10W 0603

RES SMD 34K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060334K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060334K0FKTACT-ND
RES SMD 34K OHM 1% 1/10W 0603

RES SMD 34K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060334K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060334K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060334K0FKTATR-ND
34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4153
Res, Thick Film, 34K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4153
RES, THICK FILM, 34K, 1%, 0.1W, 0603, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 34K, 1%, 0.1W, 0603, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060334K0FKTA 541-CRCW060334K0FKTADKR-ND 07J4153
Product Name RES 34.0K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 34K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details