Vishay Precision Group RES 348 OHM 1/10W 1% 0603 SMD CRCW0603348RFKTA

Description
RES 348ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 348ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/10W 1% 0603 SMD - CRCW0603348RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/10W 1% 0603 SMD
CRCW0603348RFKTA
RES 348 OHM 1/10W 1% 0603 SMD CRCW0603348RFKTA
RES 348ohm 1/10W 1% 0603 SMD

RES 348ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603348RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603348RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603348RFKTATR-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603348RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603348RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603348RFKTADKR-ND
RES SMD 348 OHM 1% 1/10W 0603

RES SMD 348 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603348RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603348RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603348RFKTACT-ND
RES SMD 348 OHM 1% 1/10W 0603

RES SMD 348 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J4155 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J4155
Thick Film Chip Resistor; Filter Terminals Vishay 07J4155
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603348RFKTA 541-CRCW0603348RFKTATR-ND 07J4155
Product Name RES 348 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details