Vishay Precision Group Thick Film Resistors - SMD 1/10watt 348ohms 1% CRCW0603348RFKEA

Description
Thick Film Resistors - SMD 1/10watt 348ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 348ohms 1% - CRCW0603348RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 348ohms 1%
CRCW0603348RFKEA
Thick Film Resistors - SMD 1/10watt 348ohms 1% CRCW0603348RFKEA
Thick Film Resistors - SMD 1/10watt 348ohms 1%

Thick Film Resistors - SMD 1/10watt 348ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-348HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348HCT-ND
Chip Resistor - Surface Mount 541-348HCT-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348HTR-ND
Chip Resistor - Surface Mount 541-348HTR-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348HDKR-ND
Chip Resistor - Surface Mount 541-348HDKR-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8444
Res, Thick Film, 348R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8444
RES, THICK FILM, 348R, 1%, 0.1W, 0603, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.1W, 0603, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 348R, 1%, 0.1W, 0603; Resistance Vishay - 52K8443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.1W, 0603; Resistance Vishay
52K8443
Res, Thick Film, 348R, 1%, 0.1W, 0603; Resistance Vishay 52K8443
RES, THICK FILM, 348R, 1%, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.1W, 0603; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603348RFKEA 541-348HCT-ND 52K8444 52K8443
Product Name Thick Film Resistors - SMD 1/10watt 348ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 348R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details