Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603348KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4227 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4227
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4227
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2915 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2915
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2915
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 348 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4227
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 348 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details