VISHAY INTERTECHNOLOGY, INC.
CRCW06033481FT -- RES THICK FILM 1% 1/16W
Vishay Intertechnology, Inc.
RES THICK FILM 1% 1/16W
CRCW06033481FT
Description
RES THICK FILM 1% 1/16W
Request a Quote
Email Supplier
Description
RES THICK FILM 1% 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033481FT |
|
Product Name
|
RES THICK FILM 1% 1/16W |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
8.20E7 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers