Vishay Precision Group Chip Resistor - Surface Mount CRCW0603340RFKTA

Description
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603340RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603340RFKTA-ND
Chip Resistor - Surface Mount CRCW0603340RFKTA-ND
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603340RFKTA - CRCW0603340RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603340RFKTA
CRCW0603340RFKTA
CRCW0603340RFKTA CRCW0603340RFKTA
CRCW0603340RFKTA

CRCW0603340RFKTA

Supplier's Site
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4351
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4351
RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603340RFKTA-ND CRCW0603340RFKTA 43C4351
Product Name Chip Resistor - Surface Mount CRCW0603340RFKTA Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details