Vishay Intertechnology, Inc. Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603340RFKEB

Description
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603340RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603340RFKEB
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603340RFKEB
Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603340RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603340RFKEB-ND
Chip Resistor - Surface Mount CRCW0603340RFKEB-ND
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 340R 1% Et5 E3 Rohs Compliant Vishay - 48P9103 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 340R 1% Et5 E3 Rohs Compliant Vishay
48P9103
D11/crcw0603 100 340R 1% Et5 E3 Rohs Compliant Vishay 48P9103
D11/CRCW0603 100 340R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 340R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603340RFKEB CRCW0603340RFKEB-ND 48P9103
Product Name Res Thick Film 0603 340 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D11/crcw0603 100 340R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details