Vishay Precision Group Chip Resistor - Surface Mount CRCW0603340RFKEA

Description
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-340HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340HCT-ND
Chip Resistor - Surface Mount 541-340HCT-ND
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340HDKR-ND
Chip Resistor - Surface Mount 541-340HDKR-ND
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340HTR-ND
Chip Resistor - Surface Mount 541-340HTR-ND
340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603340RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603340RFKEA
Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603340RFKEA
Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Vishay - 42K3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Vishay
42K3872
Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Vishay 42K3872
RES, THICK FILM, 340R, 1%, 0.1W, 0603; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.1W, 0603; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6817
Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6817
RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 340R, 1%, 0.1W, 0603, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-340HCT-ND CRCW0603340RFKEA 42K3872 69W6817
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:340ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 340R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 340R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 340 ohms 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details