Vishay Precision Group Chip Resistor - Surface Mount CRCW0603340KFKTA

Description
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603340KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603340KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603340KFKTATR-ND
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603340KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603340KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603340KFKTADKR-ND
RES SMD 340K OHM 1% 1/10W 0603

RES SMD 340K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603340KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603340KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603340KFKTACT-ND
RES SMD 340K OHM 1% 1/10W 0603

RES SMD 340K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603340KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603340KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603340KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4151
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4151
RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603340KFKTATR-ND CRCW0603340KFKTA 07J4151
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:340kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details