Vishay Intertechnology, Inc. RES 340K OHM .25W 1% 0603 SMD CRCW0603340KFKEAHP

Description
RES 340Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 340Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM .25W 1% 0603 SMD - CRCW0603340KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM .25W 1% 0603 SMD
CRCW0603340KFKEAHP
RES 340K OHM .25W 1% 0603 SMD CRCW0603340KFKEAHP
RES 340Kohm .25W 1% 0603 SMD

RES 340Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603340KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603340KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603340KFKEAHP-ND
340 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

340 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603340KFKEAHP CRCW0603340KFKEAHP-ND
Product Name RES 340K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details