Vishay Precision Group Chip Resistor - Surface Mount CRCW0603340KFKEA

Description
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-340KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340KHDKR-ND
Chip Resistor - Surface Mount 541-340KHDKR-ND
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340KHCT-ND
Chip Resistor - Surface Mount 541-340KHCT-ND
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-340KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-340KHTR-ND
Chip Resistor - Surface Mount 541-340KHTR-ND
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603340KFKEA - CRCW0603340KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603340KFKEA
CRCW0603340KFKEA
CRCW0603340KFKEA CRCW0603340KFKEA
CRCW0603340KFKEA

CRCW0603340KFKEA

Supplier's Site
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3871
Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3871
RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 340K, 1%, 0.1W, 0603, REEL; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 340Kohm, 100Mw, 1%; Resistance Vishay - 52K8441 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 340Kohm, 100Mw, 1%; Resistance Vishay
52K8441
Thick Film Resistor, 340Kohm, 100Mw, 1%; Resistance Vishay 52K8441
THICK FILM RESISTOR, 340KOHM, 100mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

THICK FILM RESISTOR, 340KOHM, 100mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2913 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2913
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2913
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 340 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603340KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603340KFKEA
Chip Resistor - Surface Mount CRCW0603340KFKEA
RES SMD 340K OHM 1% 1/10W 0603

RES SMD 340K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-340KHDKR-ND CRCW0603340KFKEA 42K3871 52K8441 24W2913 CRCW0603340KFKEA
Product Name Chip Resistor - Surface Mount CRCW0603340KFKEA Res, Thick Film, 340K, 1%, 0.1W, 0603, Reel; Resistance Vishay Thick Film Resistor, 340Kohm, 100Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 340 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details