Vishay Intertechnology, Inc. RES 0603 1/16W 1% 3.4K CRCW06033401FRT1

Description
RES 0603 1/16W 1% 3.4K
Request a Quote
Description
RES 0603 1/16W 1% 3.4K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0603 1/16W 1% 3.4K - CRCW06033401FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0603 1/16W 1% 3.4K
CRCW06033401FRT1
RES 0603 1/16W 1% 3.4K CRCW06033401FRT1
RES 0603 1/16W 1% 3.4K

RES 0603 1/16W 1% 3.4K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033401FRT1
Product Name RES 0603 1/16W 1% 3.4K
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details