Vishay Intertechnology, Inc. RESISTOR, 0603, 33.1, 2% CRCW060333R2FXXX

Description
RESISTOR, 0603, 33.1, 2%
Request a Quote
Description
RESISTOR, 0603, 33.1, 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 33.1, 2% - CRCW060333R2FXXX - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 33.1, 2%
CRCW060333R2FXXX
RESISTOR, 0603, 33.1, 2% CRCW060333R2FXXX
RESISTOR, 0603, 33.1, 2%

RESISTOR, 0603, 33.1, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060333R2FXXX
Product Name RESISTOR, 0603, 33.1, 2%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details