Vishay Intertechnology, Inc. RESISTOR, 0603, 33.1, 2% CRCW060333R2FT

Description
RESISTOR, 0603, 33.1, 2%
Request a Quote
Description
RESISTOR, 0603, 33.1, 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 33.1, 2% - CRCW060333R2FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 33.1, 2%
CRCW060333R2FT
RESISTOR, 0603, 33.1, 2% CRCW060333R2FT
RESISTOR, 0603, 33.1, 2%

RESISTOR, 0603, 33.1, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060333R2FT
Product Name RESISTOR, 0603, 33.1, 2%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details