Vishay Intertechnology, Inc. RESISTOR, 0603, 33.1, 2% CRCW060333R2FRT1

Description
RESISTOR, 0603, 33.1, 2%
Request a Quote
Description
RESISTOR, 0603, 33.1, 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 33.1, 2% - CRCW060333R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 33.1, 2%
CRCW060333R2FRT1
RESISTOR, 0603, 33.1, 2% CRCW060333R2FRT1
RESISTOR, 0603, 33.1, 2%

RESISTOR, 0603, 33.1, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060333R2FRT1
Product Name RESISTOR, 0603, 33.1, 2%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details