Vishay Precision Group RES 33 OHM 1/10W 5% 0603 SMD CRCW060333R0JNTA

Description
RES 33ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 33ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/10W 5% 0603 SMD - CRCW060333R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/10W 5% 0603 SMD
CRCW060333R0JNTA
RES 33 OHM 1/10W 5% 0603 SMD CRCW060333R0JNTA
RES 33ohm 1/10W 5% 0603 SMD

RES 33ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060333R0JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW060333R0JNTATR-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333R0JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW060333R0JNTACT-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333R0JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060333R0JNTADKR-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 33 OHM 5% 1/10W 0603 - 873-CRCW060333R0JNTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 5% 1/10W 0603
873-CRCW060333R0JNTA
RES SMD 33 OHM 5% 1/10W 0603 873-CRCW060333R0JNTA
RES SMD 33 OHM 5% 1/10W 0603

RES SMD 33 OHM 5% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060333R0JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060333R0JNTA
Resistors - Chip Resistor - Surface Mount CRCW060333R0JNTA
RES SMD 33 OHM 5% 1/10W 0603

RES SMD 33 OHM 5% 1/10W 0603

Supplier's Site
Resistor,metal Glaze,33Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 22J0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,33Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
22J0418
Resistor,metal Glaze,33Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 22J0418
Resistor,Metal Glaze,33Ohms,75WV,5+ /-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,33Ohms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060333R0JNTA 541-CRCW060333R0JNTATR-ND 873-CRCW060333R0JNTA CRCW060333R0JNTA 22J0418
Product Name RES 33 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount RES SMD 33 OHM 5% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,33Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details