Vishay Precision Group RES 33 OHM 1/10W 5% 0603 SMD CRCW060333R0JNEA

Description
RES 33ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 33ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/10W 5% 0603 SMD - CRCW060333R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/10W 5% 0603 SMD
CRCW060333R0JNEA
RES 33 OHM 1/10W 5% 0603 SMD CRCW060333R0JNEA
RES 33ohm 1/10W 5% 0603 SMD

RES 33ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33GDKR-ND
Chip Resistor - Surface Mount 541-33GDKR-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33GCT-ND
Chip Resistor - Surface Mount 541-33GCT-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33GTR-ND
Chip Resistor - Surface Mount 541-33GTR-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060333R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060333R0JNEA
Chip Resistor - Surface Mount CRCW060333R0JNEA
RES SMD 33 OHM 5% 1/10W 0603

RES SMD 33 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Vishay - 59M6803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Vishay
59M6803
Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Vishay 59M6803
RES, THICK FILM, 33R, 5%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.1W, 0603; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 78H0289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Vishay
78H0289
Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Vishay 78H0289
RES, THICK FILM, 33R, 5%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.1W, 0603, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW060333R0JNEA 541-33GDKR-ND CRCW060333R0JNEA 59M6803 78H0289
Product Name RES 33 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 33R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 33R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details