VISHAY INTERTECHNOLOGY, INC.
CRCW060333R0JK -- 33 OHM 1/16W 5% 0603 SMT
Vishay Intertechnology, Inc.
33 OHM 1/16W 5% 0603 SMT
CRCW060333R0JK
Description
33ohm 1/16W 5% 0603 SMT
Request a Quote
Email Supplier
Description
33ohm 1/16W 5% 0603 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060333R0JK |
|
Product Name
|
33 OHM 1/16W 5% 0603 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details