Vishay Intertechnology, Inc. Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060333R0FKEC

Description
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060333R0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060333R0FKEC
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060333R0FKEC
Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060333R0FKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0FKECCT-ND
Chip Resistor - Surface Mount 541-CRCW060333R0FKECCT-ND
RES SMD 33 OHM 1% 1/8W 0603

RES SMD 33 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333R0FKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0FKECTR-ND
Chip Resistor - Surface Mount 541-CRCW060333R0FKECTR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333R0FKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333R0FKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW060333R0FKECDKR-ND
RES SMD 33 OHM 1% 1/8W 0603

RES SMD 33 OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060333R0FKEC 541-CRCW060333R0FKECCT-ND
Product Name Res Thick Film 0603 33 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details