Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW060333R0FKEAC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 33 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: ±100ppm/°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 33 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: ±100ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 33 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Temperature Coefficient: ±100ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Product Status: Active
Resistance: 33 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Temperature Coefficient: ±100ppm/°C

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3988-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3988-1-ND
Chip Resistor - Surface Mount 541-3988-1-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3988-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3988-6-ND
Chip Resistor - Surface Mount 541-3988-6-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3988-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3988-2-ND
Chip Resistor - Surface Mount 541-3988-2-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD 0.1W 33ohm 75V Resistor - 52-CRCW060333R0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 33ohm 75V Resistor
52-CRCW060333R0FKEAC
SMD 0.1W 33ohm 75V Resistor 52-CRCW060333R0FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 33ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060333R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 33ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 33ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R0FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 33ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW060333R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 33ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 33ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060333R0FKEAC - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060333R0FKEAC
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060333R0FKEAC
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3988-1-ND 52-CRCW060333R0FKEAC 17930-CRCW060333R0FKEAC
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.1W 33ohm 75V Resistor 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 33Ω 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details