Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060333K0JNEC

Description
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060333K0JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060333K0JNEC-ND
Chip Resistor - Surface Mount CRCW060333K0JNEC-ND
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060333K0JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060333K0JNEC
Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060333K0JNEC
Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060333K0JNEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060333K0JNEC
Resistors - Chip Resistor - Surface Mount CRCW060333K0JNEC
RES SMD 33K OHM 5% 1/10W 0603

RES SMD 33K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060333K0JNEC-ND CRCW060333K0JNEC CRCW060333K0JNEC
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 33K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details