Vishay Precision Group Chip Resistor - Surface Mount CRCW060333K0FKEAHP

Description
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KSTR-ND
Chip Resistor - Surface Mount 541-33.0KSTR-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KSDKR-ND
Chip Resistor - Surface Mount 541-33.0KSDKR-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KSCT-ND
Chip Resistor - Surface Mount 541-33.0KSCT-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8206833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206833
Surface Mount Resistors 8206833
Vishay CRCW060333K0FKEAHP

Vishay CRCW060333K0FKEAHP

Supplier's Site
SMD 0.25W 75V Resistor - 52-CRCW060333K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 75V Resistor
52-CRCW060333K0FKEAHP
SMD 0.25W 75V Resistor 52-CRCW060333K0FKEAHP
33kR 1% 0.25W 75V 0603 Thick Film Resistor SMD Product overview: CRCW060333K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333K0FKEAH P can be used for catalog matching and distributor lookup.

33kR 1% 0.25W 75V 0603 Thick Film Resistor SMD Product overview: CRCW060333K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1013828-CRCW060333K0FKEAHP
Resistors - Chip Resistor - Surface Mount 1013828-CRCW060333K0FKEAHP
Win Source Part Number: 1013828-CRCW060333K0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-33.0KSTR,541-33. 0KSDKR,541-33.0KSCT, CRCW060333K0FKEAHP-N D Base Product Number: CRCW0603

Win Source Part Number: 1013828-CRCW060333K0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-33.0KSTR,541-33.0KSDKR,541-33.0KSCT,CRCW060333K0FKEAHP-ND
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power - CRCW060333K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power
CRCW060333K0FKEAHP
Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power CRCW060333K0FKEAHP
Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power

Supplier's Site
Chip Resistor - Surface Mount - CRCW060333K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060333K0FKEAHP
Chip Resistor - Surface Mount CRCW060333K0FKEAHP
RES SMD 33K OHM 1% 1/3W 0603

RES SMD 33K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 33K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0233
Res, 33K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0233
RES, 33K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 33K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Smd Chip Resistor, 33 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4662 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 33 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4662
Smd Chip Resistor, 33 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4662
SMD Chip Resistor, 33 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 33 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-33.0KSTR-ND 8206833 52-CRCW060333K0FKEAHP 1013828-CRCW060333K0FKEAHP CRCW060333K0FKEAHP CRCW060333K0FKEAHP 12AC0233 41R4662
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 0.25W 75V Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 33ohms 1% 100ppm High Power Chip Resistor - Surface Mount Res, 33K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay Smd Chip Resistor, 33 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details