Res Thick Film 0603 33K Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: CRCW060333K0DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333K0DHEAP
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CRCW060333K0DHEAP | CRCW060333K0DHEAP-ND |
| Product Name | Automotive SMD 0.1W 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Resistance Range | 33000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |