Vishay Intertechnology, Inc. RES, CHIP, 330K, 1/10W, 5% CRCW0603334JRT6

Description
RES, CHIP, 330K, 1/10W, 5%
Request a Quote
Description
RES, CHIP, 330K, 1/10W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 330K, 1/10W, 5% - CRCW0603334JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 330K, 1/10W, 5%
CRCW0603334JRT6
RES, CHIP, 330K, 1/10W, 5% CRCW0603334JRT6
RES, CHIP, 330K, 1/10W, 5%

RES, CHIP, 330K, 1/10W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603334JRT6
Product Name RES, CHIP, 330K, 1/10W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details