VISHAY INTERTECHNOLOGY, INC.
CRCW0603334HRT -- RESISTOR 330K 0603 5%
Vishay Intertechnology, Inc.
RESISTOR 330K 0603 5%
CRCW0603334HRT
Description
RESISTOR 330K 0603 5%
Request a Quote
Email Supplier
Description
RESISTOR 330K 0603 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603334HRT |
|
Product Name
|
RESISTOR 330K 0603 5% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details