Vishay Intertechnology, Inc. RES, 33KOHM .1W 5% 0603 CRCW0603333J

Description
RES, 33KOHM .1W 5% 0603
Request a Quote
Description
RES, 33KOHM .1W 5% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 33KOHM .1W 5% 0603 - CRCW0603333J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 33KOHM .1W 5% 0603
CRCW0603333J
RES, 33KOHM .1W 5% 0603 CRCW0603333J
RES, 33KOHM .1W 5% 0603

RES, 33KOHM .1W 5% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603333J
Product Name RES, 33KOHM .1W 5% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details