Vishay Precision Group Resistance Vishay CRCW0603332RFKEA.

Description
Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Description
Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 25AC7471 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7471
Resistance Vishay 25AC7471
Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2908
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2908
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7471 24W2908
Product Name Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details