Vishay Precision Group Surface Mount Resistors CRCW0603332RFKEA

Description
Vishay CRCW0603332RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603332RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790223
Surface Mount Resistors 6790223
Vishay CRCW0603332RFKEA

Vishay CRCW0603332RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-332HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332HDKR-ND
Chip Resistor - Surface Mount 541-332HDKR-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332HTR-ND
Chip Resistor - Surface Mount 541-332HTR-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332HCT-ND
Chip Resistor - Surface Mount 541-332HCT-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603332RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603332RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603332RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603332RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603332RFKEA
Chip Resistor - Surface Mount CRCW0603332RFKEA
RES SMD 332 OHM 1% 1/10W 0603

RES SMD 332 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Vishay - 52K8435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Vishay
52K8435
Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Vishay 52K8435
RES, THICK FILM, 332R, 1%, 0.1W, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.1W, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3867
Res, Thick Film, 332R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3867
RES, THICK FILM, 332R, 1%, 0.1W, 0603, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.1W, 0603, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4223
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4223
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603332RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603332RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603332RFKEA
RES SMD 332 OHM 1% 1/10W 0603

RES SMD 332 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6790223 541-332HDKR-ND CRCW0603332RFKEA CRCW0603332RFKEA 52K8435 42K3867 27W4223 CRCW0603332RFKEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 332R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 332R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details