Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603332KFKEB

Description
RES SMD 332K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 332K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603332KFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603332KFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603332KFKEBCT-ND
RES SMD 332K OHM 1% 1/8W 0603

RES SMD 332K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603332KFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603332KFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603332KFKEBDKR-ND
RES SMD 332K OHM 1% 1/8W 0603

RES SMD 332K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603332KFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603332KFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603332KFKEBTR-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 332Kohms 1% - CRCW0603332KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 332Kohms 1%
CRCW0603332KFKEB
Thick Film Resistors - SMD 1/10watt 332Kohms 1% CRCW0603332KFKEB
Thick Film Resistors - SMD 1/10watt 332Kohms 1%

Thick Film Resistors - SMD 1/10watt 332Kohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0603332KFKEBCT-ND CRCW0603332KFKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 332Kohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details