Vishay Precision Group Automotive 75V Resistor CRCW0603332KFKEA

Description
332kR 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW0603332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603332KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
332kR 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW0603332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603332KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V Resistor - 52-CRCW0603332KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V Resistor
52-CRCW0603332KFKEA
Automotive 75V Resistor 52-CRCW0603332KFKEA
332kR 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW0603332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603332KFKEA can be used for catalog matching and distributor lookup.

332kR 1% 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW0603332KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603332KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327148-CRCW0603332KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327148-CRCW0603332KFKEA
Resistors - Chip Resistor - Surface Mount 1327148-CRCW0603332KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327148-CRCW0603332K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 332 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 332K 1% ET1 E3,541-332KHDKR,541- 332KHTR,541-332KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327148-CRCW0603332KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 332 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 332K 1% ET1 E3,541-332KHDKR,541-332KHTR,541-332KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603332KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603332KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603332KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-332KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KHDKR-ND
Chip Resistor - Surface Mount 541-332KHDKR-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KHCT-ND
Chip Resistor - Surface Mount 541-332KHCT-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KHTR-ND
Chip Resistor - Surface Mount 541-332KHTR-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3866
Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3866
RES, THICK FILM, 332K, 1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Vishay - 52K8434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Vishay
52K8434
Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Vishay 52K8434
RES, THICK FILM, 332K, 1%, 0.1W, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.1W, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603332KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603332KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603332KFKEA
RES SMD 332K OHM 1% 1/10W 0603

RES SMD 332K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603332KFKEA 1327148-CRCW0603332KFKEA CRCW0603332KFKEA 541-332KHDKR-ND 42K3866 52K8434 CRCW0603332KFKEA
Product Name Automotive 75V Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 332K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 332K, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 332000 ohms 332000 ohms 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details