VISHAY INTERTECHNOLOGY, INC.
CRCW0603332JRT -- RES 3.3K, 5%, 0603, 63MW
Vishay Intertechnology, Inc.
RES 3.3K, 5%, 0603, 63MW
CRCW0603332JRT
Description
RES 3.3K, 5%, 0603, 63MW
Request a Quote
Email Supplier
Description
RES 3.3K, 5%, 0603, 63MW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603332JRT |
|
Product Name
|
RES 3.3K, 5%, 0603, 63MW |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers