Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/16W 0603 CRCW06033322FRT

Description
RES 33.2Kohm 1% 1/16W 0603
Request a Quote
Description
RES 33.2Kohm 1% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/16W 0603 - CRCW06033322FRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/16W 0603
CRCW06033322FRT
RES 33.2K OHM 1% 1/16W 0603 CRCW06033322FRT
RES 33.2Kohm 1% 1/16W 0603

RES 33.2Kohm 1% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033322FRT
Product Name RES 33.2K OHM 1% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details