Vishay Intertechnology, Inc. RESISTOR, 332 OHM, 1/16W, 1%, SMT CRCW06033320FRT2

Description
RESISTOR, 332ohm, 1/16W, 1%, SMT
Request a Quote
Description
RESISTOR, 332ohm, 1/16W, 1%, SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 332 OHM, 1/16W, 1%, SMT - CRCW06033320FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 332 OHM, 1/16W, 1%, SMT
CRCW06033320FRT2
RESISTOR, 332 OHM, 1/16W, 1%, SMT CRCW06033320FRT2
RESISTOR, 332ohm, 1/16W, 1%, SMT

RESISTOR, 332ohm, 1/16W, 1%, SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033320FRT2
Product Name RESISTOR, 332 OHM, 1/16W, 1%, SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers