Vishay Intertechnology, Inc. RES 332 1/16W 1% 0603 SMT CRCW06033320F

Description
RES 332 1/16W 1% 0603 SMT
Request a Quote
Description
RES 332 1/16W 1% 0603 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 332 1/16W 1% 0603 SMT - CRCW06033320F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 1/16W 1% 0603 SMT
CRCW06033320F
RES 332 1/16W 1% 0603 SMT CRCW06033320F
RES 332 1/16W 1% 0603 SMT

RES 332 1/16W 1% 0603 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033320F
Product Name RES 332 1/16W 1% 0603 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details