Vishay Precision Group Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW0603330RJNEC

Description
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW0603330RJNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW0603330RJNEC
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW0603330RJNEC
Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603330RJNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603330RJNEC-ND
Chip Resistor - Surface Mount CRCW0603330RJNEC-ND
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603330RJNEC CRCW0603330RJNEC-ND
Product Name Res Thick Film 0603 330 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details