Vishay Precision Group Surface Mount Resistors CRCW0603330RFKEA

Description
Vishay CRCW0603330RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603330RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790226
Surface Mount Resistors 6790226
Vishay CRCW0603330RFKEA

Vishay CRCW0603330RFKEA

Supplier's Site
Surface Mount Resistors - 1817732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817732
Surface Mount Resistors 1817732
Vishay CRCW0603330RFKEA

Vishay CRCW0603330RFKEA

Supplier's Site
CRCW0603330RFKEA - CRCW0603330RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603330RFKEA
CRCW0603330RFKEA
CRCW0603330RFKEA CRCW0603330RFKEA
CRCW0603330RFKEA

CRCW0603330RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-330HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330HTR-ND
Chip Resistor - Surface Mount 541-330HTR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330HCT-ND
Chip Resistor - Surface Mount 541-330HCT-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330HDKR-ND
Chip Resistor - Surface Mount 541-330HDKR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 330 Ohm 75V 100mW Resistor - 52-CRCW0603330RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 75V 100mW Resistor
52-CRCW0603330RFKEA
SMD 330 Ohm 75V 100mW Resistor 52-CRCW0603330RFKEA
0603 Thick Film Resistor, 330 Ohm, 1%, 75V, 100mW, SMD Product overview: CRCW0603330RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603330RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 330 Ohm, 1%, 75V, 100mW, SMD Product overview: CRCW0603330RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603330RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603330RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603330RFKEA
Chip Resistor - Surface Mount CRCW0603330RFKEA
RES SMD 330 OHM 1% 1/10W 0603

RES SMD 330 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.1W, 0603; Resistance Vishay - 52K8432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.1W, 0603; Resistance Vishay
52K8432
Res, Thick Film, 330R, 1%, 0.1W, 0603; Resistance Vishay 52K8432
RES, THICK FILM, 330R, 1%, 0.1W, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.1W, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8433
Res, Thick Film, 330R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8433
RES, THICK FILM, 330R, 1%, 0.1W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.1W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5384
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5384
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2906 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2906
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2906
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790226 1817732 CRCW0603330RFKEA 541-330HTR-ND 52-CRCW0603330RFKEA CRCW0603330RFKEA 52K8432 52K8433 61M5384
Product Name Surface Mount Resistors Surface Mount Resistors CRCW0603330RFKEA Chip Resistor - Surface Mount SMD 330 Ohm 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 330R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details