Vishay Intertechnology, Inc. RES, 33 5% 0.1W, 0603 CRCW0603330JRT6

Description
RES, 33 5% 0.1W, 0603
Request a Quote
Description
RES, 33 5% 0.1W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 33 5% 0.1W, 0603 - CRCW0603330JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 33 5% 0.1W, 0603
CRCW0603330JRT6
RES, 33 5% 0.1W, 0603 CRCW0603330JRT6
RES, 33 5% 0.1W, 0603

RES, 33 5% 0.1W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603330JRT6
Product Name RES, 33 5% 0.1W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details