Vishay Intertechnology, Inc. RESISTOR 33OHM 1/16W 5% 0603SM CRCW0603330J

Description
RESISTOR 33OHM 1/16W 5% 0603SM
Request a Quote
Description
RESISTOR 33OHM 1/16W 5% 0603SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 33OHM 1/16W 5% 0603SM - CRCW0603330J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 33OHM 1/16W 5% 0603SM
CRCW0603330J
RESISTOR 33OHM 1/16W 5% 0603SM CRCW0603330J
RESISTOR 33OHM 1/16W 5% 0603SM

RESISTOR 33OHM 1/16W 5% 0603SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603330J
Product Name RESISTOR 33OHM 1/16W 5% 0603SM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers