Vishay Intertechnology, Inc. RES, THF, 33K OHM, 1%, 0603 CRCW06033302FRT1

Description
RES, THF, 33Kohm, 1%, 0603
Request a Quote
Description
RES, THF, 33Kohm, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THF, 33K OHM, 1%, 0603 - CRCW06033302FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THF, 33K OHM, 1%, 0603
CRCW06033302FRT1
RES, THF, 33K OHM, 1%, 0603 CRCW06033302FRT1
RES, THF, 33Kohm, 1%, 0603

RES, THF, 33Kohm, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033302FRT1
Product Name RES, THF, 33K OHM, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers