VISHAY INTERTECHNOLOGY, INC.
CRCW06033300FRT1 -- RESISTOR, 0603, 332, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 332, 1%
CRCW06033300FRT1
Description
RESISTOR, 0603, 332, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 332, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033300FRT1 |
|
Product Name
|
RESISTOR, 0603, 332, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24900 ohms
View Details
2 suppliers