Vishay Intertechnology, Inc. RES, METAL FILM 33 OHM 1/16W 5% CRCW0603330

Description
RES, METAL FILM 33ohm 1/16W 5%
Request a Quote
Description
RES, METAL FILM 33ohm 1/16W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, METAL FILM 33 OHM 1/16W 5% - CRCW0603330 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, METAL FILM 33 OHM 1/16W 5%
CRCW0603330
RES, METAL FILM 33 OHM 1/16W 5% CRCW0603330
RES, METAL FILM 33ohm 1/16W 5%

RES, METAL FILM 33ohm 1/16W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603330
Product Name RES, METAL FILM 33 OHM 1/16W 5%
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers